IDEX Health & Science Male Nut PEEK 1/2-20 Flat Bottom, for 5/16" OD Black U-662

Description
Our PEEK Male Nut is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used thread port configuration for low pressure connections. It is for 1/2 Flat-Bottom thread port configuration and a 5/16" OD tubing.
Description
Our PEEK Male Nut is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used thread port configuration for low pressure connections. It is for 1/2 Flat-Bottom thread port configuration and a 5/16" OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Male Nut PEEK 1/2-20 Flat Bottom, for 5/16
Oak Harbor, WA, USA
Male Nut PEEK 1/2-20 Flat Bottom, for 5/16" OD Black
U-662
Male Nut PEEK 1/2-20 Flat Bottom, for 5/16" OD Black U-662
Our PEEK Male Nut is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used thread port configuration for low pressure connections. It is for 1/2 Flat-Bottom thread port configuration and a 5/16" OD tubing.

Our PEEK Male Nut is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used thread port configuration for low pressure connections. It is for 1/2 Flat-Bottom thread port configuration and a 5/16" OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number U-662
Product Name Male Nut PEEK 1/2-20 Flat Bottom, for 5/16" OD Black
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259558 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Nipple & Plug Fittings - 61069 - Jergens, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details