IDEX Health & Science Flangeless Fitting Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Black - Single XP-218BLK

Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration, is for 1/16"OD Tubing and comes with ferrule P-200. Colors available are natural, black and a black 10-Pack.
Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration, is for 1/16"OD Tubing and comes with ferrule P-200. Colors available are natural, black and a black 10-Pack.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Fitting Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Flangeless Fitting Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Black - Single
XP-218BLK
Flangeless Fitting Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Black - Single XP-218BLK
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration, is for 1/16"OD Tubing and comes with ferrule P-200. Colors available are natural, black and a black 10-Pack.

Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration, is for 1/16"OD Tubing and comes with ferrule P-200. Colors available are natural, black and a black 10-Pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number XP-218BLK
Product Name Flangeless Fitting Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Black - Single
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259594 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 1.125 inch (28.57 mm)
Temperature 250 F (121 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details