IDEX Health & Science Tefzel™ Flangeless Ferrule U-660

Description
Our Tefzel Flangeless Ferrule is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. Tefzel (ETFE) features a higher temperature threshold, increased strength, and lower gas permeability. It comes in natural color and is for 5/16"OD Tubing.
Description
Our Tefzel Flangeless Ferrule is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. Tefzel (ETFE) features a higher temperature threshold, increased strength, and lower gas permeability. It comes in natural color and is for 5/16"OD Tubing.

Suppliers

Company
Product
Description
Supplier Links
Tefzel™ Flangeless Ferrule - U-660 - IDEX Health & Science
Oak Harbor, WA, USA
Tefzel™ Flangeless Ferrule
U-660
Tefzel™ Flangeless Ferrule U-660
Our Tefzel Flangeless Ferrule is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. Tefzel (ETFE) features a higher temperature threshold, increased strength, and lower gas permeability. It comes in natural color and is for 5/16"OD Tubing.

Our Tefzel Flangeless Ferrule is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. Tefzel (ETFE) features a higher temperature threshold, increased strength, and lower gas permeability. It comes in natural color and is for 5/16"OD Tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number U-660
Product Name Tefzel™ Flangeless Ferrule
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Tubing Inserts For Soft Tubing. - Tubing_Inserts - Beswick Engineering Co., Inc.
Specs
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Fitting - PQ-SU08 - Clippard
Specs
Fitting Type Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Barb fitting - CRCN-M5-PK-3 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details
37° Flare Fittings - 61001 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details