IDEX Health & Science PEEK Low Pressure Tee Body 1/8" PEEK .050 thru hole P-713-01

Description
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with conveniently placed mounting holes.
Description
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with conveniently placed mounting holes.

Suppliers

Company
Product
Description
Supplier Links
PEEK Low Pressure Tee Body 1/8
Oak Harbor, WA, USA
PEEK Low Pressure Tee Body 1/8" PEEK .050 thru hole
P-713-01
PEEK Low Pressure Tee Body 1/8" PEEK .050 thru hole P-713-01
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with conveniently placed mounting holes.

Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with conveniently placed mounting holes.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-713-01
Product Name PEEK Low Pressure Tee Body 1/8" PEEK .050 thru hole
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1215954 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Polypropylene (PP); Stainless; Brass
View Details
Adapters - 61035 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details