IDEX Health & Science NPT Adapter Assembly PEEK 3/16" 1/4 NPT Male x 5/16-24 Female U-504

Description
Our NPT (National Pipe Thread) Adapter Assembly is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It has a tubing OD of 3/16" and it's thread configuration is 1/4" NPT Male to 5/16-24 Flat-Bottom Female ports. It is natural color and comes with (1)OD x P-132 Fitting.
Description
Our NPT (National Pipe Thread) Adapter Assembly is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It has a tubing OD of 3/16" and it's thread configuration is 1/4" NPT Male to 5/16-24 Flat-Bottom Female ports. It is natural color and comes with (1)OD x P-132 Fitting.

Suppliers

Company
Product
Description
Supplier Links
NPT Adapter Assembly PEEK 3/16
Oak Harbor, WA, USA
NPT Adapter Assembly PEEK 3/16" 1/4 NPT Male x 5/16-24 Female
U-504
NPT Adapter Assembly PEEK 3/16" 1/4 NPT Male x 5/16-24 Female U-504
Our NPT (National Pipe Thread) Adapter Assembly is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It has a tubing OD of 3/16" and it's thread configuration is 1/4" NPT Male to 5/16-24 Flat-Bottom Female ports. It is natural color and comes with (1)OD x P-132 Fitting.

Our NPT (National Pipe Thread) Adapter Assembly is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It has a tubing OD of 3/16" and it's thread configuration is 1/4" NPT Male to 5/16-24 Flat-Bottom Female ports. It is natural color and comes with (1)OD x P-132 Fitting.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number U-504
Product Name NPT Adapter Assembly PEEK 3/16" 1/4 NPT Male x 5/16-24 Female
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ZoomLock MAX - MZK-F10-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
English Size 0.625 inch (15.87 mm)
View Details