IDEX Health & Science PEEK Low PressureTee Assembly 1/8" PEEK .050 thru hole P-713

Description
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with conveniently placed mounting holes. This assembly comes complete with (3) P-335 Nuts.
Description
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with conveniently placed mounting holes. This assembly comes complete with (3) P-335 Nuts.

Suppliers

Company
Product
Description
Supplier Links
PEEK Low PressureTee Assembly 1/8
Oak Harbor, WA, USA
PEEK Low PressureTee Assembly 1/8" PEEK .050 thru hole
P-713
PEEK Low PressureTee Assembly 1/8" PEEK .050 thru hole P-713
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with conveniently placed mounting holes. This assembly comes complete with (3) P-335 Nuts.

Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with conveniently placed mounting holes. This assembly comes complete with (3) P-335 Nuts.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-713
Product Name PEEK Low PressureTee Assembly 1/8" PEEK .050 thru hole
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61057 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb T-fitting - TCN-M3-PK-3 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; Die-cast zinc High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details