IDEX Health & Science Stainless Steel 100µm ID x 150mm Length Fitting UPFS-7100150

Description
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.
Description
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel 100µm ID x 150mm Length Fitting - UPFS-7100150 - IDEX Health & Science
Oak Harbor, WA, USA
Stainless Steel 100µm ID x 150mm Length Fitting
UPFS-7100150
Stainless Steel 100µm ID x 150mm Length Fitting UPFS-7100150
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.

MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number UPFS-7100150
Product Name Stainless Steel 100µm ID x 150mm Length Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Swagelok Tube Fitting -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Fluororesin
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ZoomLock PUSH - Optimized for R-410A -  - Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
Material Brass/Bronze
View Details