Littelfuse, Inc. Modular Style Semiconductor Fuse Blocks LSCR103

Description
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissipation.
Request a Quote Datasheet
Description
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissipation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Style Semiconductor Fuse Blocks - LSCR103 - Littelfuse, Inc.
Rosemont, IL, United States
Modular Style Semiconductor Fuse Blocks
LSCR103
Modular Style Semiconductor Fuse Blocks LSCR103
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissipation.

Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissipation.

Supplier's Site Datasheet
Fuseholders - 5666-LSCR103-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
5666-LSCR103-ND
Fuseholders 5666-LSCR103-ND
Fuse Block 1.2kA 1000V 1 Circuit Bolt Down Chassis Mount

Fuse Block 1.2kA 1000V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number LSCR103 5666-LSCR103-ND
Product Name Modular Style Semiconductor Fuse Blocks Fuseholders
Normal Operating Current 1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

IFM Fuse Holder - 1492-IFMFH1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fuse Holders - V-55A Shocksafe -  - VICFUSE
Specs
Normal Operating Current 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fiberglass Base Holder for 1 3AG Fuses - 3540 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
TE Connectivity 2066046-2 Sealed Mini Fuse Holder Assembly, 2-Position, 20A, 12VDC - 45680 - Waytek, Inc.
Specs
Normal Operating Current 20 amps
Rated Operating Voltage 12 to 24 volts
Features Waterproof
View Details
2 suppliers