Littelfuse, Inc. Littelfuse LPSM POWR-SAFE Dead Front Fuse Holders Offer Maximum Safety Protection LPSM004

Description
LPSM004 is a non-indicating midget fuse dead front fuse holder with a maximum ampere rating of 30.
Datasheet
Description
LPSM004 is a non-indicating midget fuse dead front fuse holder with a maximum ampere rating of 30.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse LPSM POWR-SAFE Dead Front Fuse Holders Offer Maximum Safety Protection - LPSM004 - Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse LPSM POWR-SAFE Dead Front Fuse Holders Offer Maximum Safety Protection
LPSM004
Littelfuse LPSM POWR-SAFE Dead Front Fuse Holders Offer Maximum Safety Protection LPSM004
LPSM004 is a non-indicating midget fuse dead front fuse holder with a maximum ampere rating of 30.

LPSM004 is a non-indicating midget fuse dead front fuse holder with a maximum ampere rating of 30.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number LPSM004
Product Name Littelfuse LPSM POWR-SAFE Dead Front Fuse Holders Offer Maximum Safety Protection
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Straight PC Leg Fuse Clip-no end stops - 3510 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
3 Pole Fuse Holder - 1492-FB3J30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Street Lighting Fuse Boxes - BM3987-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
¼ x 1¼
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature 266 F (130 C)
View Details