Littelfuse, Inc. Class T Fuse Blocks LFT602001CS

Description
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement
Request a Quote Datasheet
Description
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class T Fuse Blocks - LFT602001CS - Littelfuse, Inc.
Rosemont, IL, United States
Class T Fuse Blocks
LFT602001CS
Class T Fuse Blocks LFT602001CS
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement

The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement

Supplier's Site Datasheet
Fuseholders - LFT602001CS-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
LFT602001CS-ND
Fuseholders LFT602001CS-ND
Fuse Block 200A 600V 1 Circuit Cartridge DIN Rail

Fuse Block 200A 600V 1 Circuit Cartridge DIN Rail

Buy Now Datasheet
LF Class T - LFT602001CS - Galco Industrial Electronics
Madison Heights, MI, United States
LF Class T
LFT602001CS
LF Class T LFT602001CS
600V CLASS T BLOCK 200A 1 POLE

600V CLASS T BLOCK 200A 1 POLE

Supplier's Site
Fuse Holder - 37547145 - Radwell International
Willingboro, NJ, United States
Fuse Holder
37547145
Fuse Holder 37547145
600V CLASS T BLOCK 200A 1 POLE,AMPS(200)--VOLT S(600VAC). FREE 2 YEAR RADWELL WARRANTY

600V CLASS T BLOCK 200A 1 POLE,AMPS(200)--VOLTS(600VAC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Galco Industrial Electronics Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number LFT602001CS LFT602001CS-ND LFT602001CS 37547145
Product Name Class T Fuse Blocks Fuseholders LF Class T Fuse Holder
Normal Operating Current 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Red - 3588-10TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuse Holder - 10000742 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 7761544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Features Blown Fuse Indicator
View Details