Littelfuse, Inc. Class T Fuse Blocks LFT600302C

Description
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement
Request a Quote Datasheet
Description
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class T Fuse Blocks - LFT600302C - Littelfuse, Inc.
Rosemont, IL, United States
Class T Fuse Blocks
LFT600302C
Class T Fuse Blocks LFT600302C
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement

The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement

Supplier's Site
Fuseholders - 5666-LFT600302C-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 30A 600V 2 Circuit Cartridge DIN Rail

Fuse Block 30A 600V 2 Circuit Cartridge DIN Rail

Buy Now Datasheet
LF Class T - LFT600302C - Galco Industrial Electronics
Madison Heights, MI, United States
LF Class T
LFT600302C
LF Class T LFT600302C
600V Class T Block 30A 2 Pole Box Lug

600V Class T Block 30A 2 Pole Box Lug

Supplier's Site
Fuse Holder - 37547100 - Radwell International
Willingboro, NJ, United States
Fuse Holder
37547100
Fuse Holder 37547100
600V CLASS T BLOCK 30A 2 POLE BOX LUG,AMPS(30)--VOLTS( 600VAC). FREE 2 YEAR RADWELL WARRANTY

600V CLASS T BLOCK 30A 2 POLE BOX LUG,AMPS(30)--VOLTS(600VAC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Galco Industrial Electronics Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number LFT600302C 5666-LFT600302C-ND LFT600302C 37547100
Product Name Class T Fuse Blocks Fuseholders LF Class T Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1992-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Fuse Block
View Details
THM 2 in 1 Auto Blade Holder - 3557-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
Fuse Holder - 4727308 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details
Fuse Holders - 5234927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details