Littelfuse, Inc. 1000V Fuse Block for SPFJ Solar Fuses LFJ102001STST

Description
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility
Request a Quote Datasheet
Description
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000V Fuse Block for SPFJ Solar Fuses - LFJ102001STST - Littelfuse, Inc.
Rosemont, IL, United States
1000V Fuse Block for SPFJ Solar Fuses
LFJ102001STST
1000V Fuse Block for SPFJ Solar Fuses LFJ102001STST
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility

The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility

Supplier's Site Datasheet
Fuseholders - 5666-LFJ102001STST-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 200A 1000V 1 Circuit Bolt Down Chassis Mount

Fuse Block 200A 1000V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
Cartridge Fuse Holder, 1P, 200A, 1Kv; Fuse Holder Type Littelfuse - 64W5891 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 1P, 200A, 1Kv; Fuse Holder Type Littelfuse
64W5891
Cartridge Fuse Holder, 1P, 200A, 1Kv; Fuse Holder Type Littelfuse 64W5891
CARTRIDGE FUSE HOLDER, 1P, 200A, 1KV; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:200A; Fuse Size Held:-; Holder Terminals:Stud; No. of Fuses:1Fuses; Product Range:POWR-GARD LFJ1000 Series; Voltage Rating VAC:1kV RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 1P, 200A, 1KV; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:200A; Fuse Size Held:-; Holder Terminals:Stud; No. of Fuses:1Fuses; Product Range:POWR-GARD LFJ1000 Series; Voltage Rating VAC:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number LFJ102001STST 5666-LFJ102001STST-ND 64W5891
Product Name 1000V Fuse Block for SPFJ Solar Fuses Fuseholders Cartridge Fuse Holder, 1P, 200A, 1Kv; Fuse Holder Type Littelfuse
Normal Operating Current 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 7761544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Features Blown Fuse Indicator
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-709N -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholder Open Design, 6.3 x 32 mm, THT - OG (Holder) 6.3x32 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 16 amps
Rated Operating Voltage 500 volts
View Details