Littelfuse, Inc. Class R Indicating Fuse Blocks LFR600302PID

Description
The new Littelfuse Class H and R blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class R fuse blocks
Request a Quote Datasheet
Description
The new Littelfuse Class H and R blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class R fuse blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class R Indicating Fuse Blocks - LFR600302PID - Littelfuse, Inc.
Rosemont, IL, United States
Class R Indicating Fuse Blocks
LFR600302PID
Class R Indicating Fuse Blocks LFR600302PID
The new Littelfuse Class H and R blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class R fuse blocks

The new Littelfuse Class H and R blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class R fuse blocks

Supplier's Site Datasheet
Fuseholders - LFR600302PID-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
LFR600302PID-ND
Fuseholders LFR600302PID-ND
Fuse Block 30A 600V 2 Circuit Cartridge DIN Rail

Fuse Block 30A 600V 2 Circuit Cartridge DIN Rail

Buy Now Datasheet
Fuseholders - 1294-LFR600302PID-CHP - DigiKey
Thief River Falls, MN, United States
FUSE BLOK CART 600V 30A DIN RAIL

FUSE BLOK CART 600V 30A DIN RAIL

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number LFR600302PID LFR600302PID-ND
Product Name Class R Indicating Fuse Blocks Fuseholders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 8674353 - RS Components, Ltd.
Specs
Operating Temperature -40 F (-40 C)
View Details
3 suppliers
Phenolic Base Holder for 1 3AG Fuse - 3536 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuse Holder - 72389 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2624257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
View Details