Littelfuse, Inc. MAH - 32V In-Line Blade Fuse Holder with 6 Gauge Leads MAHC0001TXJ

Description
The MAXI® MAH Series 32V In-Line Blade Fuse Holder with 6 Gauge Leads is an easy-to-install bulkhead fuse holder that's ideal for protecting air conditioner, high-amp audio, heater blower motor, and air compressor circuits.The tethered fuse holder cover protects an installed MAXI® blade-style fuse up to 60 amps (sold separately) against harsh underhood conditions, while the center hole in the housing makes it simple to mount the fuse holder to a bulkhead.This MAXI® MAH Series in-line fuse holder (MAHC0001TXJ) comes with 5" (127mm) 6 AWG black UL-3288 leads. 5" (127mm) 6 AWG black UL-3288 leads Includes 10 MAXI® MAH Series in-line fuse holders individually packed in poly bags
Request a Quote Datasheet
Description
The MAXI® MAH Series 32V In-Line Blade Fuse Holder with 6 Gauge Leads is an easy-to-install bulkhead fuse holder that's ideal for protecting air conditioner, high-amp audio, heater blower motor, and air compressor circuits.The tethered fuse holder cover protects an installed MAXI® blade-style fuse up to 60 amps (sold separately) against harsh underhood conditions, while the center hole in the housing makes it simple to mount the fuse holder to a bulkhead.This MAXI® MAH Series in-line fuse holder (MAHC0001TXJ) comes with 5" (127mm) 6 AWG black UL-3288 leads. 5" (127mm) 6 AWG black UL-3288 leads Includes 10 MAXI® MAH Series in-line fuse holders individually packed in poly bags
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAH - 32V In-Line Blade Fuse Holder with 6 Gauge Leads - MAHC0001TXJ - Littelfuse, Inc.
Rosemont, IL, United States
MAH - 32V In-Line Blade Fuse Holder with 6 Gauge Leads
MAHC0001TXJ
MAH - 32V In-Line Blade Fuse Holder with 6 Gauge Leads MAHC0001TXJ
The MAXI® MAH Series 32V In-Line Blade Fuse Holder with 6 Gauge Leads is an easy-to-install bulkhead fuse holder that's ideal for protecting air conditioner, high-amp audio, heater blower motor, and air compressor circuits.The tethered fuse holder cover protects an installed MAXI® blade-style fuse up to 60 amps (sold separately) against harsh underhood conditions, while the center hole in the housing makes it simple to mount the fuse holder to a bulkhead.This MAXI® MAH Series in-line fuse holder (MAHC0001TXJ) comes with 5" (127mm) 6 AWG black UL-3288 leads. 5" (127mm) 6 AWG black UL-3288 leads Includes 10 MAXI® MAH Series in-line fuse holders individually packed in poly bags

The MAXI® MAH Series 32V In-Line Blade Fuse Holder with 6 Gauge Leads is an easy-to-install bulkhead fuse holder that's ideal for protecting air conditioner, high-amp audio, heater blower motor, and air compressor circuits.The tethered fuse holder cover protects an installed MAXI® blade-style fuse up to 60 amps (sold separately) against harsh underhood conditions, while the center hole in the housing makes it simple to mount the fuse holder to a bulkhead.This MAXI® MAH Series in-line fuse holder (MAHC0001TXJ) comes with 5" (127mm) 6 AWG black UL-3288 leads. 5" (127mm) 6 AWG black UL-3288 leads Includes 10 MAXI® MAH Series in-line fuse holders individually packed in poly bags

Supplier's Site Datasheet
Fuseholders - F11275-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F11275-ND
Fuseholders F11275-ND
Fuse Holder 60A 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 60A 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number MAHC0001TXJ F11275-ND
Product Name MAH - 32V In-Line Blade Fuse Holder with 6 Gauge Leads Fuseholders
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 60896976 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Carrier for North American Fuse - 80910300 - Interpower
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers
Fuse Blocks - VF-2001S -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details