Littelfuse, Inc. Class H Indicating Fuse Blocks LFH602001C

Description
The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.
Datasheet
Description
The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class H Indicating Fuse Blocks - LFH602001C - Littelfuse, Inc.
Rosemont, IL, United States
Class H Indicating Fuse Blocks
LFH602001C
Class H Indicating Fuse Blocks LFH602001C
The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.

The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number LFH602001C
Product Name Class H Indicating Fuse Blocks
Normal Operating Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Specs
Rated Operating Voltage 300 volts
Mounting Screw
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Auto Fuses Auto In-line fuse holders - VF-707A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
View Details
Fuse Holders - 7191548 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5.0 x 20mm)
View Details
2 suppliers