Littelfuse, Inc. Class T Fuse Blocks LFT600603C

Description
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement
Request a Quote Datasheet
Description
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class T Fuse Blocks - LFT600603C - Littelfuse, Inc.
Rosemont, IL, United States
Class T Fuse Blocks
LFT600603C
Class T Fuse Blocks LFT600603C
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement

The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement

Supplier's Site Datasheet
Fuseholders - 5666-LFT600603C-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 60A 600V 3 Circuit Cartridge DIN Rail

Fuse Block 60A 600V 3 Circuit Cartridge DIN Rail

Buy Now Datasheet
Fuse Holder - 26007170 - Radwell International
Willingboro, NJ, United States
Fuse Holder
26007170
Fuse Holder 26007170
FUSE BOX CARTRIDGE, TYPE: BOX LUG, 3 POLE, 31-60 AMPS, 600 VAC/VDC, MOUNT STYLE: BOLT-DOWN/DIN RAIL, SERIES: LFT, BODY MATERIAL: THERMOPLASTIC, CLASS: T, RANGE: 4-2 AWG. FREE 2 YEAR RADWELL WARRANTY

FUSE BOX CARTRIDGE, TYPE: BOX LUG, 3 POLE, 31-60 AMPS, 600 VAC/VDC, MOUNT STYLE: BOLT-DOWN/DIN RAIL, SERIES: LFT, BODY MATERIAL: THERMOPLASTIC, CLASS: T, RANGE: 4-2 AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
LF Fuseblocks and Holders - LFT600603C - Galco Industrial Electronics
Madison Heights, MI, United States
LF Fuseblocks and Holders
LFT600603C
LF Fuseblocks and Holders LFT600603C
600V Class T Block 60A 3 Pole Box Lug

600V Class T Block 60A 3 Pole Box Lug

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Radwell International Galco Industrial Electronics
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number LFT600603C 5666-LFT600603C-ND 26007170 LFT600603C
Product Name Class T Fuse Blocks Fuseholders Fuse Holder LF Fuseblocks and Holders
Normal Operating Current 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 8664756 - RS Components, Ltd.
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Straight PC Leg Fuse Clip-with Orientation Leg - 3518P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
4 suppliers
Fuse Holder - 60896976 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 1884630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details