Littelfuse, Inc. Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model LFJ600603CID

Description
Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks
Request a Quote Datasheet
Description
Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model - LFJ600603CID - Littelfuse, Inc.
Rosemont, IL, United States
Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model
LFJ600603CID
Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model LFJ600603CID
Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks

Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks

Supplier's Site
Fuseholders - F10899-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10899-ND
Fuseholders F10899-ND
Fuse Block 60A 600V 3 Circuit Cartridge DIN Rail

Fuse Block 60A 600V 3 Circuit Cartridge DIN Rail

Buy Now Datasheet
Din Rail Mount Fuse Holder, 3P, 60A/600V; Fuse Holder Type Littelfuse - 90T5680 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Mount Fuse Holder, 3P, 60A/600V; Fuse Holder Type Littelfuse
90T5680
Din Rail Mount Fuse Holder, 3P, 60A/600V; Fuse Holder Type Littelfuse 90T5680
DIN RAIL MOUNT FUSE HOLDER, 3P, 60A/600V; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:60A; Fuse Size Held:Class J; Holder Terminals:Box Lug; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series RoHS Compliant: Yes

DIN RAIL MOUNT FUSE HOLDER, 3P, 60A/600V; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:60A; Fuse Size Held:Class J; Holder Terminals:Box Lug; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number LFJ600603CID F10899-ND 90T5680
Product Name Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model Fuseholders Din Rail Mount Fuse Holder, 3P, 60A/600V; Fuse Holder Type Littelfuse
Normal Operating Current 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap/Fingergrip, vertical - FAC - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 600 volts
View Details
2 Pole Fuse Holder - 1492-FB2C30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers