Littelfuse, Inc. Fuseholders LFPXV0001Z

Description
Fuse Holder 30A 1500V 1 Circuit Cartridge DIN Rail
Request a Quote Datasheet
Description
Fuse Holder 30A 1500V 1 Circuit Cartridge DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-LFPXV0001Z-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 30A 1500V 1 Circuit Cartridge DIN Rail

Fuse Holder 30A 1500V 1 Circuit Cartridge DIN Rail

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361529-LFPXV0001Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361529-LFPXV0001Z
Circuit Protection - Fuseholders 1361529-LFPXV0001Z
Win Source Part Number: 1361529-LFPXV0001Z Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POWR-GARD® LFPXV Package: Box Product Status: Active Mounting Type: DIN Rail HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Contact Finish: Zinc Contact Material: Copper Alloy Orientation: Vertical Termination Style: Box Lug For Use With/Related Products: 10mm x 85mm Number of Circuits: 1 Fuse Type: Cartridge Voltage: 1500V Fuse Size: 0.394" Dia x 3.346" L (10mm x 85mm) Fuseholder Type: Holder

Win Source Part Number: 1361529-LFPXV0001Z
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POWR-GARD® LFPXV
Package: Box
Product Status: Active
Mounting Type: DIN Rail
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 30 A
Contact Finish: Zinc
Contact Material: Copper Alloy
Orientation: Vertical
Termination Style: Box Lug
For Use With/Related Products: 10mm x 85mm
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 1500V
Fuse Size: 0.394" Dia x 3.346" L (10mm x 85mm)
Fuseholder Type: Holder

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Fuse Holders Fuse Holders
Product Number 5666-LFPXV0001Z-ND 1361529-LFPXV0001Z
Product Name Fuseholders Circuit Protection - Fuseholders
Rated Operating Voltage 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 339891 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
SMT 2 in 1 Auto Blade Holder-onT&R, Red - 3587-10TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - 870320-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details