Littelfuse, Inc. 1000V Fuse Block for SPFJ Solar Fuses LFJ102001C

Description
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility
Request a Quote Datasheet
Description
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000V Fuse Block for SPFJ Solar Fuses - LFJ102001C - Littelfuse, Inc.
Rosemont, IL, United States
1000V Fuse Block for SPFJ Solar Fuses
LFJ102001C
1000V Fuse Block for SPFJ Solar Fuses LFJ102001C
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility

The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility

Supplier's Site Datasheet
Fuseholders - 5666-LFJ102001C-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 200A 1000V 1 Circuit Bolt Down Chassis Mount

Fuse Block 200A 1000V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
Fuse Holder - 37555582 - Radwell International
Willingboro, NJ, United States
Fuse Holder
37555582
Fuse Holder 37555582
1000VDC 200A SPFJ HLDR 1 POLE BOX LUG,AMPS(200)--VOLTS (1000VDC). FREE 2 YEAR RADWELL WARRANTY

1000VDC 200A SPFJ HLDR 1 POLE BOX LUG,AMPS(200)--VOLTS(1000VDC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number LFJ102001C 5666-LFJ102001C-ND 37555582
Product Name 1000V Fuse Block for SPFJ Solar Fuses Fuseholders Fuse Holder
Normal Operating Current 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - D25535-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
View Details
5mm x 20mm Fuse Cover, PVC - 3527C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Fuse Carrier for ¼
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details