Littelfuse, Inc. Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model LFJ601003CID

Description
Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks
Request a Quote Datasheet
Description
Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model - LFJ601003CID - Littelfuse, Inc.
Rosemont, IL, United States
Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model
LFJ601003CID
Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model LFJ601003CID
Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks

Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks

Supplier's Site
Fuseholders - F10900-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10900-ND
Fuseholders F10900-ND
Fuse Block 100A 600V 3 Circuit Cartridge DIN Rail

Fuse Block 100A 600V 3 Circuit Cartridge DIN Rail

Buy Now Datasheet
Cartridge Fuse Holder, 3P, 100A, 600V; Fuse Holder Type Littelfuse - 55T1145 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 3P, 100A, 600V; Fuse Holder Type Littelfuse
55T1145
Cartridge Fuse Holder, 3P, 100A, 600V; Fuse Holder Type Littelfuse 55T1145
CARTRIDGE FUSE HOLDER, 3P, 100A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:100A; Fuse Size Held:Class J; Holder Terminals:Box Lug; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 3P, 100A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:100A; Fuse Size Held:Class J; Holder Terminals:Box Lug; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number LFJ601003CID F10900-ND 55T1145
Product Name Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model Fuseholders Cartridge Fuse Holder, 3P, 100A, 600V; Fuse Holder Type Littelfuse
Normal Operating Current 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - D25535-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
View Details
Clip, 10.3 x 38 mm, 20A (UL) - 231660 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated Other; (10.3 mm x 38 mm)
Normal Operating Current 20 amps
Mounting Fuse Clip; PC Mount; PCB
View Details