Littelfuse, Inc. Class T Fuse Blocks LFT604003CS

Description
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement
Request a Quote Datasheet
Description
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class T Fuse Blocks - LFT604003CS - Littelfuse, Inc.
Rosemont, IL, United States
Class T Fuse Blocks
LFT604003CS
Class T Fuse Blocks LFT604003CS
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement

The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement

Supplier's Site Datasheet
Fuseholders - LFT604003CS-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
LFT604003CS-ND
Fuseholders LFT604003CS-ND
Fuse Block 400A 600V 3 Circuit Cartridge DIN Rail

Fuse Block 400A 600V 3 Circuit Cartridge DIN Rail

Buy Now Datasheet
LF Class T - LFT604003CS - Galco Industrial Electronics
Madison Heights, MI, United States
LF Class T
LFT604003CS
LF Class T LFT604003CS
600V CLASS T BLOCK 400A 3 POLE

600V CLASS T BLOCK 400A 3 POLE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Galco Industrial Electronics
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number LFT604003CS LFT604003CS-ND LFT604003CS
Product Name Class T Fuse Blocks Fuseholders LF Class T
Normal Operating Current 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

FUSE HOLDER COVER - 4527C - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details
2 suppliers
Fuse Holders - 5234949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details