Littelfuse, Inc. Class R Indicating Fuse Blocks LFR254001C

Description
The new Littelfuse Class H and R blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class R fuse blocks
Datasheet
Description
The new Littelfuse Class H and R blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class R fuse blocks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class R Indicating Fuse Blocks - LFR254001C - Littelfuse, Inc.
Rosemont, IL, United States
Class R Indicating Fuse Blocks
LFR254001C
Class R Indicating Fuse Blocks LFR254001C
The new Littelfuse Class H and R blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class R fuse blocks

The new Littelfuse Class H and R blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class R fuse blocks

Supplier's Site Datasheet
Fuse Holder - 37546914 - Radwell International
Willingboro, NJ, United States
Fuse Holder
37546914
Fuse Holder 37546914
FUSE BLOCK, 400 AMP, 250 VAC, CLASS R, SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY

FUSE BLOCK, 400 AMP, 250 VAC, CLASS R, SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Radwell International
Product Category Fuse Holders Fuse Holders
Product Number LFR254001C 37546914
Product Name Class R Indicating Fuse Blocks Fuse Holder
Normal Operating Current 400 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 36-3563TR-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip; PC Mount
View Details
Fuse Holder - 4727312 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - 396250-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details