Littelfuse, Inc. Class T Fuse Blocks LFT600602C

Description
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement
Request a Quote Datasheet
Description
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class T Fuse Blocks - LFT600602C - Littelfuse, Inc.
Rosemont, IL, United States
Class T Fuse Blocks
LFT600602C
Class T Fuse Blocks LFT600602C
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement

The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement

Supplier's Site Datasheet
Fuseholders - 5666-LFT600602C-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 60A 600V 2 Circuit Cartridge DIN Rail

Fuse Block 60A 600V 2 Circuit Cartridge DIN Rail

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number LFT600602C 5666-LFT600602C-ND
Product Name Class T Fuse Blocks Fuseholders
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
SMT 2 in 1 Auto Blade Holder, Yellow - 3587-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuse Holders - 3718697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
View Details
Street Lighting Fuse Boxes - CS0562-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details