Littelfuse, Inc. Circuit Protection - Fuseholders LPSC0002Z

Description
Win Source Part Number: 1027317-LPSC0002Z Category: Circuit Protection>Fuseholde rs Series: POWR-GARD® LPSC Termination Style: Screw Terminal, Pressure Plate Package: Box For Use With/Related Products: Class CC Fuses, 13/32" x 1-1/2" Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Number of Circuits: 2 Voltage: 600V Standard Package: 1 Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: LPSC002,LPSC0002Z CH,LPSC0002Z-ND,-LPS C0002Z,F5270
Request a Quote Datasheet
Description
Win Source Part Number: 1027317-LPSC0002Z Category: Circuit Protection>Fuseholde rs Series: POWR-GARD® LPSC Termination Style: Screw Terminal, Pressure Plate Package: Box For Use With/Related Products: Class CC Fuses, 13/32" x 1-1/2" Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Number of Circuits: 2 Voltage: 600V Standard Package: 1 Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: LPSC002,LPSC0002Z CH,LPSC0002Z-ND,-LPS C0002Z,F5270
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1027317-LPSC0002Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1027317-LPSC0002Z
Circuit Protection - Fuseholders 1027317-LPSC0002Z
Win Source Part Number: 1027317-LPSC0002Z Category: Circuit Protection>Fuseholde rs Series: POWR-GARD® LPSC Termination Style: Screw Terminal, Pressure Plate Package: Box For Use With/Related Products: Class CC Fuses, 13/32" x 1-1/2" Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Number of Circuits: 2 Voltage: 600V Standard Package: 1 Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: LPSC002,LPSC0002Z CH,LPSC0002Z-ND,-LPS C0002Z,F5270

Win Source Part Number: 1027317-LPSC0002Z
Category: Circuit Protection>Fuseholders
Series: POWR-GARD® LPSC
Termination Style: Screw Terminal, Pressure Plate
Package: Box
For Use With/Related Products: Class CC Fuses, 13/32" x 1-1/2"
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm)
Number of Circuits: 2
Voltage: 600V
Standard Package: 1
Mounting Type: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 A
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
Other Names: LPSC002,LPSC0002Z CH,LPSC0002Z-ND,-LPSC0002Z,F5270

Buy Now Datasheet
Fuseholders - F5270-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5270-ND
Fuseholders F5270-ND
Fuse Holder 30A 600V 2 Circuit Cartridge DIN Rail

Fuse Holder 30A 600V 2 Circuit Cartridge DIN Rail

Buy Now Datasheet
Fuse Holder, 600 V, 600 V, 30 A, Cartridge Fuse Holder, Pressure Plate, 2 Rohs Compliant Littelfuse - 45X4494 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 600 V, 600 V, 30 A, Cartridge Fuse Holder, Pressure Plate, 2 Rohs Compliant Littelfuse
45X4494
Fuse Holder, 600 V, 600 V, 30 A, Cartridge Fuse Holder, Pressure Plate, 2 Rohs Compliant Littelfuse 45X4494
Fuse Holder, 600 V, 600 V, 30 A, Cartridge Fuse Holder, Pressure Plate, 2 RoHS Compliant: Yes

Fuse Holder, 600 V, 600 V, 30 A, Cartridge Fuse Holder, Pressure Plate, 2 RoHS Compliant: Yes

Supplier's Site
Acs 600V Cc Powr-Safe 30A 2 Pole Rohs Compliant Littelfuse - 34H4904 - Newark, An Avnet Company
Chicago, IL, United States
Acs 600V Cc Powr-Safe 30A 2 Pole Rohs Compliant Littelfuse
34H4904
Acs 600V Cc Powr-Safe 30A 2 Pole Rohs Compliant Littelfuse 34H4904
ACS 600V CC POWR-SAFE 30A 2 POLE ROHS COMPLIANT: YES

ACS 600V CC POWR-SAFE 30A 2 POLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1027317-LPSC0002Z F5270-ND 45X4494
Product Name Circuit Protection - Fuseholders Fuseholders Fuse Holder, 600 V, 600 V, 30 A, Cartridge Fuse Holder, Pressure Plate, 2 Rohs Compliant Littelfuse
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3623-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Straight PC Leg Fuse Clip-w/o Orientation Leg - 3517 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
5 suppliers
Fuseholders - 1734-1891-ND - DigiKey
Specs
Rated Operating Voltage 12 volts
Mounting Fuse Block; Panel Mount
View Details