Littelfuse, Inc. 1000V Fuse Block for SPFJ Solar Fuses LFJ102001CST

Description
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility
Request a Quote Datasheet
Description
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000V Fuse Block for SPFJ Solar Fuses - LFJ102001CST - Littelfuse, Inc.
Rosemont, IL, United States
1000V Fuse Block for SPFJ Solar Fuses
LFJ102001CST
1000V Fuse Block for SPFJ Solar Fuses LFJ102001CST
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility

The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility

Supplier's Site Datasheet
Fuseholders - 5666-LFJ102001CST-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 200A 1000V 1 Circuit Bolt Down Chassis Mount

Fuse Block 200A 1000V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
Fuse Holder - 37555586 - Radwell International
Willingboro, NJ, United States
Fuse Holder
37555586
Fuse Holder 37555586
1000VDC 200A SPFJ HLDR 1 POLE CLP/STD,AMPS(200)--V OLTS(1000VDC). FREE 2 YEAR RADWELL WARRANTY

1000VDC 200A SPFJ HLDR 1 POLE CLP/STD,AMPS(200)--VOLTS(1000VDC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number LFJ102001CST 5666-LFJ102001CST-ND 37555586
Product Name 1000V Fuse Block for SPFJ Solar Fuses Fuseholders Fuse Holder
Normal Operating Current 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0532-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
3AG-Fuse Holder-Molded Base - 3523 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Clip, 5 x 20 mm, UR, Cover - OG (Clip) 5x20 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 500 volts
View Details