Littelfuse, Inc. Modular Style Semiconductor Fuse Blocks LSCR002

Description
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissipation.
Request a Quote Datasheet
Description
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissipation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Style Semiconductor Fuse Blocks - LSCR002 - Littelfuse, Inc.
Rosemont, IL, United States
Modular Style Semiconductor Fuse Blocks
LSCR002
Modular Style Semiconductor Fuse Blocks LSCR002
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissipation.

Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissipation.

Supplier's Site Datasheet
Fuseholders - 5666-LSCR002-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
5666-LSCR002-ND
Fuseholders 5666-LSCR002-ND
Fuse Block 800A 600V 1 Circuit Bolt Down Chassis Mount

Fuse Block 800A 600V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
Fuse Holder - 12515729 - Radwell International
Willingboro, NJ, United States
Fuse Holder
12515729
Fuse Holder 12515729
FUSE BLOCK, BOLT DOWN, LSCR SERIES, 800A, FOR USE WITH 3/8" STUD MOUNTED FUSES, 600V. FREE 2 YEAR RADWELL WARRANTY

FUSE BLOCK, BOLT DOWN, LSCR SERIES, 800A, FOR USE WITH 3/8" STUD MOUNTED FUSES, 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Madison Heights, MI, United States
LF Fuseblocks and Holders
LSCR002
LF Fuseblocks and Holders LSCR002
ACS 700V SEMICONDUCTOR BLOCK 800A

ACS 700V SEMICONDUCTOR BLOCK 800A

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Radwell International Galco Industrial Electronics
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number LSCR002 5666-LSCR002-ND 12515729 LSCR002
Product Name Modular Style Semiconductor Fuse Blocks Fuseholders Fuse Holder LF Fuseblocks and Holders
Normal Operating Current 800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 36-3577-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
2 Pole Fuse Holder - 1492-FB2M30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0566-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details