Littelfuse, Inc. High Speed Fuse Microswitch MSXL2000C

Description
Littelfuse MSXL Series external mount microswitches offer permanent blown fuse indication to PSX Series High-Speed Square-Body Semiconductor Fuses. They have one normally open (N.O.) and one normally closed (N.C.) contact rated for 4A, 250 V ac. These microswitches have a visual red flap or arm indicator that releases after fuse blown condition and can also be used for resetting the microswitch contacts. Available to fit PSX Series fuse case sizes 1XL–3XL Internal microswitch UL recognized Red flap visual indicator and contact reset mechanism
Datasheet
Description
Littelfuse MSXL Series external mount microswitches offer permanent blown fuse indication to PSX Series High-Speed Square-Body Semiconductor Fuses. They have one normally open (N.O.) and one normally closed (N.C.) contact rated for 4A, 250 V ac. These microswitches have a visual red flap or arm indicator that releases after fuse blown condition and can also be used for resetting the microswitch contacts. Available to fit PSX Series fuse case sizes 1XL–3XL Internal microswitch UL recognized Red flap visual indicator and contact reset mechanism
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Fuse Microswitch - MSXL2000C - Littelfuse, Inc.
Rosemont, IL, United States
High Speed Fuse Microswitch
MSXL2000C
High Speed Fuse Microswitch MSXL2000C
Littelfuse MSXL Series external mount microswitches offer permanent blown fuse indication to PSX Series High-Speed Square-Body Semiconductor Fuses. They have one normally open (N.O.) and one normally closed (N.C.) contact rated for 4A, 250 V ac. These microswitches have a visual red flap or arm indicator that releases after fuse blown condition and can also be used for resetting the microswitch contacts. Available to fit PSX Series fuse case sizes 1XL–3XL Internal microswitch UL recognized Red flap visual indicator and contact reset mechanism

Littelfuse MSXL Series external mount microswitches offer permanent blown fuse indication to PSX Series High-Speed Square-Body Semiconductor Fuses. They have one normally open (N.O.) and one normally closed (N.C.) contact rated for 4A, 250 V ac. These microswitches have a visual red flap or arm indicator that releases after fuse blown condition and can also be used for resetting the microswitch contacts. Available to fit PSX Series fuse case sizes 1XL–3XL Internal microswitch UL recognized Red flap visual indicator and contact reset mechanism

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number MSXL2000C
Product Name High Speed Fuse Microswitch
Features Blown Fuse Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT - 3574 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting SMT/Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - A07753-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Carrier for North American Fuse - 80910300 - Interpower
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details