Littelfuse, Inc. MAH - 32V In-Line Blade Fuse Holder with 6 Gauge Leads MAHC-BP

Description
The MAXI® MAH Series 32V In-Line Blade Fuse Holder with 6 Gauge Leads is an easy-to-install bulkhead fuse holder that's ideal for protecting air conditioner, high-amp audio, heater blower motor, and air compressor circuits.The tethered fuse holder cover protects an installed MAXI® blade-style fuse up to 60 amps (sold separately) against harsh underhood conditions, while the center hole in the housing makes it simple to mount the fuse holder to a bulkhead.This MAXI® MAH Series in-line fuse holder (MAHC-BP) comes with 5" (127mm) 6 AWG black UL-3288 leads and blister packaging for simple retail display. 5" (127 mm) 6 AWG black UL-3288 leads Individually sealed in carded blister packaging for easy retail display
Datasheet
Description
The MAXI® MAH Series 32V In-Line Blade Fuse Holder with 6 Gauge Leads is an easy-to-install bulkhead fuse holder that's ideal for protecting air conditioner, high-amp audio, heater blower motor, and air compressor circuits.The tethered fuse holder cover protects an installed MAXI® blade-style fuse up to 60 amps (sold separately) against harsh underhood conditions, while the center hole in the housing makes it simple to mount the fuse holder to a bulkhead.This MAXI® MAH Series in-line fuse holder (MAHC-BP) comes with 5" (127mm) 6 AWG black UL-3288 leads and blister packaging for simple retail display. 5" (127 mm) 6 AWG black UL-3288 leads Individually sealed in carded blister packaging for easy retail display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAH - 32V In-Line Blade Fuse Holder with 6 Gauge Leads - MAHC-BP - Littelfuse, Inc.
Rosemont, IL, United States
MAH - 32V In-Line Blade Fuse Holder with 6 Gauge Leads
MAHC-BP
MAH - 32V In-Line Blade Fuse Holder with 6 Gauge Leads MAHC-BP
The MAXI® MAH Series 32V In-Line Blade Fuse Holder with 6 Gauge Leads is an easy-to-install bulkhead fuse holder that's ideal for protecting air conditioner, high-amp audio, heater blower motor, and air compressor circuits.The tethered fuse holder cover protects an installed MAXI® blade-style fuse up to 60 amps (sold separately) against harsh underhood conditions, while the center hole in the housing makes it simple to mount the fuse holder to a bulkhead.This MAXI® MAH Series in-line fuse holder (MAHC-BP) comes with 5" (127mm) 6 AWG black UL-3288 leads and blister packaging for simple retail display. 5" (127 mm) 6 AWG black UL-3288 leads Individually sealed in carded blister packaging for easy retail display

The MAXI® MAH Series 32V In-Line Blade Fuse Holder with 6 Gauge Leads is an easy-to-install bulkhead fuse holder that's ideal for protecting air conditioner, high-amp audio, heater blower motor, and air compressor circuits.The tethered fuse holder cover protects an installed MAXI® blade-style fuse up to 60 amps (sold separately) against harsh underhood conditions, while the center hole in the housing makes it simple to mount the fuse holder to a bulkhead.This MAXI® MAH Series in-line fuse holder (MAHC-BP) comes with 5" (127mm) 6 AWG black UL-3288 leads and blister packaging for simple retail display. 5" (127 mm) 6 AWG black UL-3288 leads Individually sealed in carded blister packaging for easy retail display

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number MAHC-BP
Product Name MAH - 32V In-Line Blade Fuse Holder with 6 Gauge Leads
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMT-Vertical Entry Mini Auto Fuse Holder - 3588 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
30 A UL Class CC Fuse Holder - LED - 140F-D3C-C30L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0578-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details