Littelfuse, Inc. Modular Style Semiconductor Fuse Blocks LSCR102

Description
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissipation.
Request a Quote Datasheet
Description
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissipation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Style Semiconductor Fuse Blocks - LSCR102 - Littelfuse, Inc.
Rosemont, IL, United States
Modular Style Semiconductor Fuse Blocks
LSCR102
Modular Style Semiconductor Fuse Blocks LSCR102
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissipation.

Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissipation.

Supplier's Site Datasheet
Fuseholders - LSCR102-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
LSCR102-ND
Fuseholders LSCR102-ND
Fuse Block 800A 1000V 1 Circuit Bolt Down Chassis Mount

Fuse Block 800A 1000V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number LSCR102 LSCR102-ND
Product Name Modular Style Semiconductor Fuse Blocks Fuseholders
Normal Operating Current 800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Clip without end stops - 3565 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 9/32" Diameter, 1-1/4" Length (4AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Fuse Holder - 4727192 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details