Littelfuse, Inc. Class H Indicating Fuse Blocks LFH600601C

Description
The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.
Request a Quote Datasheet
Description
The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class H Indicating Fuse Blocks - LFH600601C - Littelfuse, Inc.
Rosemont, IL, United States
Class H Indicating Fuse Blocks
LFH600601C
Class H Indicating Fuse Blocks LFH600601C
The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.

The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.

Supplier's Site Datasheet
Fuseholders - 5666-LFH600601C-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 60A 600V 1 Circuit Cartridge DIN Rail

Fuse Holder 60A 600V 1 Circuit Cartridge DIN Rail

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number LFH600601C 5666-LFH600601C-ND
Product Name Class H Indicating Fuse Blocks Fuseholders
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1737973 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (10.3 x 38mm)
Operating Temperature -40 F (-40 C)
View Details
2 suppliers
Low Insertion Standard Auto Fuse Clip on Continuous reel - 3573-R - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Holders - 1884478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details