Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
LITTELFUSE, INC.
LFJ60030-2CID -- LF CLASS J
Littelfuse, Inc.
LF Class J
LFJ60030-2CID
Description
600V CLASS J BLOCK 30A 2 POLE
Galco Industrial Electronics
Done
Description
600V CLASS J BLOCK 30A 2 POLE
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
LF Class J
LFJ60030-2CID
LF Class J
LFJ60030-2CID
600V CLASS J BLOCK 30A 2 POLE
600V CLASS J BLOCK 30A 2 POLE
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Fuse Holders
Product Number
LFJ60030-2CID
Product Name
LF Class J
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Fuse Blocks - VF-200IC
Specs
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
View Details
TE Connectivity
Street Lighting Fuse Boxes
CM5729-000
Specs
Rated Operating Voltage
400 volts
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details
RS Components, Ltd.
Fuse Holders
5234898
Specs
Standard Fuse Size Accomodated
Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details
Allen-Bradley / Rockwell Automation
Fuse Holder
1491-N100
Specs
Normal Operating Current
30 amps
View Details