Littelfuse, Inc. Fuseholders - PDM21001LXM PDM21001LXM

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1064807-PDM21001LXM Termination Style: Bolt Down Current Rating: 30A For Use With/Related Products: 280 Style Components Fuse Type: Blade Fuseholder Type: Holder Number of Circuits: 60 Mounting: Chassis Mount Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1064807-PDM21001LXM Termination Style: Bolt Down Current Rating: 30A For Use With/Related Products: 280 Style Components Fuse Type: Blade Fuseholder Type: Holder Number of Circuits: 60 Mounting: Chassis Mount Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - PDM21001LXM - 1064807-PDM21001LXM - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - PDM21001LXM
1064807-PDM21001LXM
Fuseholders - PDM21001LXM 1064807-PDM21001LXM
Manufacturer: Littelfuse Inc. Win Source Part Number: 1064807-PDM21001LXM Termination Style: Bolt Down Current Rating: 30A For Use With/Related Products: 280 Style Components Fuse Type: Blade Fuseholder Type: Holder Number of Circuits: 60 Mounting: Chassis Mount Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1064807-PDM21001LXM
Termination Style: Bolt Down
Current Rating: 30A
For Use With/Related Products: 280 Style Components
Fuse Type: Blade
Fuseholder Type: Holder
Number of Circuits: 60
Mounting: Chassis Mount
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuseholders - F6828-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F6828-ND
Fuseholders F6828-ND
Fuse Power Distribution Module 250A 60 Circuit Blade Chassis Mount

Fuse Power Distribution Module 250A 60 Circuit Blade Chassis Mount

Buy Now Datasheet
Chassis Mount Fuse Holder, 60Pos, 30A Rohs Compliant Littelfuse - 81AH9137 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Fuse Holder, 60Pos, 30A Rohs Compliant Littelfuse
81AH9137
Chassis Mount Fuse Holder, 60Pos, 30A Rohs Compliant Littelfuse 81AH9137
CHASSIS MOUNT FUSE HOLDER, 60POS, 30A ROHS COMPLIANT: YES

CHASSIS MOUNT FUSE HOLDER, 60POS, 30A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1064807-PDM21001LXM F6828-ND 81AH9137
Product Name Fuseholders - PDM21001LXM Fuseholders Chassis Mount Fuse Holder, 60Pos, 30A Rohs Compliant Littelfuse
Mounting Chassis Mount Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder-onT&R, Blue - 3587-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuse Holders - FEF Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 975934-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details