Littelfuse, Inc. Circuit Protection - Fuseholders LFNH154001CST

Description
Win Source Part Number: 1340505-LFNH154001CS T Category: Circuit Protection - Fuseholders Series: POWR-GARD® LFNH Termination Style: Bolt Down Contact Finish: Silver Package: Box Contact Material: Copper For Use With/Related Products: SPNH Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 8.150" L x 2.362" W x 2.362" H (207.00mm x 60.00mm x 60.00mm) Number of Circuits: 1 Voltage: 1500V Orientation: Horizontal and Vertical Standard Package: 1 Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Current Rating (Amps): 400 A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1340505-LFNH154001CS T Category: Circuit Protection - Fuseholders Series: POWR-GARD® LFNH Termination Style: Bolt Down Contact Finish: Silver Package: Box Contact Material: Copper For Use With/Related Products: SPNH Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 8.150" L x 2.362" W x 2.362" H (207.00mm x 60.00mm x 60.00mm) Number of Circuits: 1 Voltage: 1500V Orientation: Horizontal and Vertical Standard Package: 1 Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Current Rating (Amps): 400 A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1340505-LFNH154001CST - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1340505-LFNH154001CST
Circuit Protection - Fuseholders 1340505-LFNH154001CST
Win Source Part Number: 1340505-LFNH154001CS T Category: Circuit Protection - Fuseholders Series: POWR-GARD® LFNH Termination Style: Bolt Down Contact Finish: Silver Package: Box Contact Material: Copper For Use With/Related Products: SPNH Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 8.150" L x 2.362" W x 2.362" H (207.00mm x 60.00mm x 60.00mm) Number of Circuits: 1 Voltage: 1500V Orientation: Horizontal and Vertical Standard Package: 1 Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Current Rating (Amps): 400 A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. California Prop 65: Warning Information

Win Source Part Number: 1340505-LFNH154001CST
Category: Circuit Protection - Fuseholders
Series: POWR-GARD® LFNH
Termination Style: Bolt Down
Contact Finish: Silver
Package: Box
Contact Material: Copper
For Use With/Related Products: SPNH
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 8.150" L x 2.362" W x 2.362" H (207.00mm x 60.00mm x 60.00mm)
Number of Circuits: 1
Voltage: 1500V
Orientation: Horizontal and Vertical
Standard Package: 1
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Current Rating (Amps): 400 A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 1340505-LFNH154001CST
Product Name Circuit Protection - Fuseholders
Normal Operating Current 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 338423 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 400 amps
Rated Operating Voltage 600 volts
View Details
Fiberglass Base Holder for 3 3AG Fuses - 3542 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuse Holders - 2846487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 5 amps
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Auto Fuses holder - ANL-540E -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details