Littelfuse, Inc. 1 V Bidirectional Discrete TVS in SOD882 LFPSC004

Description
LFPSC004 is a non-indicating Class CC dead front fuse holder with 4-pole configuration.
Datasheet
Description
LFPSC004 is a non-indicating Class CC dead front fuse holder with 4-pole configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 V Bidirectional Discrete TVS in SOD882 - LFPSC004 - Littelfuse, Inc.
Rosemont, IL, United States
1 V Bidirectional Discrete TVS in SOD882
LFPSC004
1 V Bidirectional Discrete TVS in SOD882 LFPSC004
LFPSC004 is a non-indicating Class CC dead front fuse holder with 4-pole configuration.

LFPSC004 is a non-indicating Class CC dead front fuse holder with 4-pole configuration.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number LFPSC004
Product Name 1 V Bidirectional Discrete TVS in SOD882
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

THM 2 in 1 Auto Blade Holder - 3557-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
Fuse Holder - 4727292 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - A96972-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details