Littelfuse, Inc. Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model LFJ604003C

Description
Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks
Request a Quote Datasheet
Description
Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model - LFJ604003C - Littelfuse, Inc.
Rosemont, IL, United States
Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model
LFJ604003C
Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model LFJ604003C
Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks

Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks

Supplier's Site
Fuseholders - LFJ604003C-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
LFJ604003C-ND
Fuseholders LFJ604003C-ND
Fuse Block 400A 600V 3 Circuit Cartridge DIN Rail

Fuse Block 400A 600V 3 Circuit Cartridge DIN Rail

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number LFJ604003C LFJ604003C-ND
Product Name Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model Fuseholders
Normal Operating Current 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 4727308 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details
Auto Fuses holder - VF-506A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Rated Operating Voltage 250 volts
View Details
THM 2 in 1 Auto Blade Holder-Red - 3557-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Street Lighting Fuse Boxes - 059062-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details