Littelfuse, Inc. 1000V Fuse Block for SPFJ Solar Fuses LFJ104501STST

Description
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility
Request a Quote Datasheet
Description
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000V Fuse Block for SPFJ Solar Fuses - LFJ104501STST - Littelfuse, Inc.
Rosemont, IL, United States
1000V Fuse Block for SPFJ Solar Fuses
LFJ104501STST
1000V Fuse Block for SPFJ Solar Fuses LFJ104501STST
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility

The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility

Supplier's Site Datasheet
Fuseholders - 5666-LFJ104501STST-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 450A 1000V 1 Circuit Bolt Down Chassis Mount

Fuse Block 450A 1000V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number LFJ104501STST 5666-LFJ104501STST-ND
Product Name 1000V Fuse Block for SPFJ Solar Fuses Fuseholders
Normal Operating Current 450 amps
Unlock Full Specs
to access all available technical data

Similar Products

Press-In PC Fuse Clip for SPF fuse - 3566 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
2 Pole Fuse Holder - 1492-FB2J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Street Lighting Fuse Boxes - 979766-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details