Littelfuse, Inc. Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model LFJ600303C

Description
Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks
Request a Quote Datasheet
Description
Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model - LFJ600303C - Littelfuse, Inc.
Rosemont, IL, United States
Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model
LFJ600303C
Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model LFJ600303C
Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks

Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Phenolic blocks have side barriers for isolation Spring reinforced fuse clips are standard on 100A and larger blocks. Reinforcing springs are optional on 30A and 60A blocks. Universal mounting holes make for easy replacement Space-saving design — up to 45% smaller than existing blocks

Supplier's Site
Fuseholders - 5666-LFJ600303C-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 30A 600V 3 Circuit Cartridge DIN Rail

Fuse Holder 30A 600V 3 Circuit Cartridge DIN Rail

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number LFJ600303C 5666-LFJ600303C-ND
Product Name Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model Fuseholders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - C83851-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
5mm x 20mm Fuse Cover, ABS - 3517C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 0031.8264-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; PC Mount
View Details