Littelfuse, Inc. Fuseholders LPHV0001Z

Description
Fuse Holder 30A 1000V 1 Circuit Cartridge DIN Rail
Request a Quote Datasheet
Description
Fuse Holder 30A 1000V 1 Circuit Cartridge DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-LPHV0001Z-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 30A 1000V 1 Circuit Cartridge DIN Rail

Fuse Holder 30A 1000V 1 Circuit Cartridge DIN Rail

Buy Now Datasheet
Fuse Holders - 8207259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8207259
Fuse Holders 8207259
Littelfuse LPHV0001Z

Littelfuse LPHV0001Z

Supplier's Site
Circuit Protection - Fuseholders - 1361509-LPHV0001Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361509-LPHV0001Z
Circuit Protection - Fuseholders 1361509-LPHV0001Z
Win Source Part Number: 1361509-LPHV0001Z Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: LPHV Package: Box Product Status: Active Mounting Type: DIN Rail HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Termination Style: Screw Terminal, Pressure Plate For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 1000V Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Fuseholder Type: Holder

Win Source Part Number: 1361509-LPHV0001Z
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LPHV
Package: Box
Product Status: Active
Mounting Type: DIN Rail
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 30 A
Termination Style: Screw Terminal, Pressure Plate
For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget)
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 1000V
Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse - 23R9136 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse
23R9136
Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse 23R9136
FUSE HOLDER, 10 X 38MM, DIN RAIL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:1Fuses; Product Range:POWR-SAFE LPHV Series RoHS Compliant: Yes

FUSE HOLDER, 10 X 38MM, DIN RAIL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:1Fuses; Product Range:POWR-SAFE LPHV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 5666-LPHV0001Z-ND 8207259 1361509-LPHV0001Z 23R9136
Product Name Fuseholders Fuse Holders Circuit Protection - Fuseholders Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 8663362 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Mini)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Vertical Entry 2 Position Standard Auto Blade Fuse Holder - 3522-3 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0597-000 - TE Connectivity
Specs
Normal Operating Current 4 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
1 Pole 600V 400 A Fuse Block - 1491-N521 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers