Littelfuse, Inc. Modular Style Semiconductor Fuse Blocks LSCR101

Description
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissapation
Request a Quote Datasheet
Description
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissapation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Style Semiconductor Fuse Blocks - LSCR101 - Littelfuse, Inc.
Rosemont, IL, United States
Modular Style Semiconductor Fuse Blocks
LSCR101
Modular Style Semiconductor Fuse Blocks LSCR101
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissapation

Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissapation

Supplier's Site Datasheet
Fuseholders - 5666-LSCR101-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
5666-LSCR101-ND
Fuseholders 5666-LSCR101-ND
Fuse Block 400A 1000V 1 Circuit Bolt Down Chassis Mount

Fuse Block 400A 1000V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number LSCR101 5666-LSCR101-ND
Product Name Modular Style Semiconductor Fuse Blocks Fuseholders
Normal Operating Current 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 334187 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Snap-In PC Fuse Clip - 3513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Street Lighting Fuse Boxes - 894656-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details