Littelfuse, Inc. Modular Style Semiconductor Fuse Blocks LSCR001

Description
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissapation
Request a Quote Datasheet
Description
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissapation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Style Semiconductor Fuse Blocks - LSCR001 - Littelfuse, Inc.
Rosemont, IL, United States
Modular Style Semiconductor Fuse Blocks
LSCR001
Modular Style Semiconductor Fuse Blocks LSCR001
Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissapation

Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud type design that enables easy mounting in panel boards. LSCR Series blocks are CE Certified and RoHS Compliant. Modular design reduces inventory requirements Sold in pairs for convenience Supplied with nut and belleville washer Constructed of molded phenolic (with plated steel studs) provide greater heat dissapation

Supplier's Site
Fuseholders - 5666-LSCR001-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
5666-LSCR001-ND
Fuseholders 5666-LSCR001-ND
Fuse Block 400A 700VAC, 1500VDC 1 Circuit Bolt Down Chassis Mount

Fuse Block 400A 700VAC, 1500VDC 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
LF Fuseblocks and Holders - LSCR001 - Galco Industrial Electronics
Madison Heights, MI, United States
LF Fuseblocks and Holders
LSCR001
LF Fuseblocks and Holders LSCR001
ACS 700V SEMICONDUCTOR BLOCK 400A

ACS 700V SEMICONDUCTOR BLOCK 400A

Supplier's Site
Fuse Holder - 4820191 - Radwell International
Willingboro, NJ, United States
Fuse Holder
4820191
Fuse Holder 4820191
MODULAR STYLE SEMICONDUCTOR FUSE BLOCKS (PRICE PER EACH, NOT PAIR)AMPS(400)--VOLT S(700/700). FREE 2 YEAR RADWELL WARRANTY

MODULAR STYLE SEMICONDUCTOR FUSE BLOCKS (PRICE PER EACH, NOT PAIR)AMPS(400)--VOLTS(700/700). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Galco Industrial Electronics Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number LSCR001 5666-LSCR001-ND LSCR001 4820191
Product Name Modular Style Semiconductor Fuse Blocks Fuseholders LF Fuseblocks and Holders Fuse Holder
Normal Operating Current 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - FEC Shocksafe -  - VICFUSE
Specs
Normal Operating Current 20 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuse Block - 1491-N122 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder - 3588 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers