Littelfuse, Inc. High Speed Fuse Microswitch MS3H1000C

Description
Littelfuse MS Series external mount Microswitches offer permanent blown fuse indication to PSR Series High-Speed Square-Body Semiconductor Fuses. They have one normally open (N.O.) and one normally closed (N.C.) contact rated for 4A, 250Vac. These microswitches have a visual red flap or arm indicator that releases after fuse blown condition and can also be used for resetting the microswitch contacts. Designed to fit PSR Series Fuse Case Sizes 30 - 33 Internal microswitch UL recognized Red flap visual indicator and contact reset mechanism
Datasheet
Description
Littelfuse MS Series external mount Microswitches offer permanent blown fuse indication to PSR Series High-Speed Square-Body Semiconductor Fuses. They have one normally open (N.O.) and one normally closed (N.C.) contact rated for 4A, 250Vac. These microswitches have a visual red flap or arm indicator that releases after fuse blown condition and can also be used for resetting the microswitch contacts. Designed to fit PSR Series Fuse Case Sizes 30 - 33 Internal microswitch UL recognized Red flap visual indicator and contact reset mechanism
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Fuse Microswitch - MS3H1000C - Littelfuse, Inc.
Rosemont, IL, United States
High Speed Fuse Microswitch
MS3H1000C
High Speed Fuse Microswitch MS3H1000C
Littelfuse MS Series external mount Microswitches offer permanent blown fuse indication to PSR Series High-Speed Square-Body Semiconductor Fuses. They have one normally open (N.O.) and one normally closed (N.C.) contact rated for 4A, 250Vac. These microswitches have a visual red flap or arm indicator that releases after fuse blown condition and can also be used for resetting the microswitch contacts. Designed to fit PSR Series Fuse Case Sizes 30 - 33 Internal microswitch UL recognized Red flap visual indicator and contact reset mechanism

Littelfuse MS Series external mount Microswitches offer permanent blown fuse indication to PSR Series High-Speed Square-Body Semiconductor Fuses. They have one normally open (N.O.) and one normally closed (N.C.) contact rated for 4A, 250Vac. These microswitches have a visual red flap or arm indicator that releases after fuse blown condition and can also be used for resetting the microswitch contacts. Designed to fit PSR Series Fuse Case Sizes 30 - 33 Internal microswitch UL recognized Red flap visual indicator and contact reset mechanism

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number MS3H1000C
Product Name High Speed Fuse Microswitch
Features Blown Fuse Indicator
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder, Red - 3587-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details