Littelfuse, Inc. Fuseholders LPHV0003Z

Description
Fuse Holder 30A 1000V 3 Circuit Cartridge DIN Rail
Request a Quote Datasheet
Description
Fuse Holder 30A 1000V 3 Circuit Cartridge DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F5267-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5267-ND
Fuseholders F5267-ND
Fuse Holder 30A 1000V 3 Circuit Cartridge DIN Rail

Fuse Holder 30A 1000V 3 Circuit Cartridge DIN Rail

Buy Now Datasheet
Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse - 23R9140 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse
23R9140
Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse 23R9140
FUSE HOLDER, 10 X 38MM, DIN RAIL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:3Fuses; Product Range:POWR-SAFE LPHV Series RoHS Compliant: Yes

FUSE HOLDER, 10 X 38MM, DIN RAIL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:3Fuses; Product Range:POWR-SAFE LPHV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F5267-ND 23R9140
Product Name Fuseholders Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - BM3988-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - V-75 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
Approvals / Ratings UL
View Details