Littelfuse, Inc. Fuseholders LPHV0004Z

Description
Fuse Holder 30A 1000V 4 Circuit Cartridge DIN Rail
Request a Quote Datasheet
Description
Fuse Holder 30A 1000V 4 Circuit Cartridge DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-LPHV0004Z-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 30A 1000V 4 Circuit Cartridge DIN Rail

Fuse Holder 30A 1000V 4 Circuit Cartridge DIN Rail

Buy Now Datasheet
Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse - 23R9143 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse
23R9143
Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse 23R9143
FUSE HOLDER, 10 X 38MM, DIN RAIL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:4Fuses; Product Range:POWR-SAFE LPHV Series RoHS Compliant: Yes

FUSE HOLDER, 10 X 38MM, DIN RAIL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Pressure Plate; No. of Fuses:4Fuses; Product Range:POWR-SAFE LPHV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 5666-LPHV0004Z-ND 23R9143
Product Name Fuseholders Fuse Holder, 10 X 38Mm, Din Rail Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 334183 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Auto Fuses holder - AGU-522B -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Snap-In PC Fuse Clip -no end stop - 3621 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Street Lighting Fuse Boxes - 970958-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details