Littelfuse, Inc. Circuit Protection Fuseholders LPSC0001ZXID

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuseholders Series: POWR-GARD® LPSC Package: Box Product Status: Active Mounting Type: DIN Rail Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) For Use With/Related Products: Class CC Fuses, 13/32" x 1-1/2" Fuse Type: Cartridge
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuseholders Series: POWR-GARD® LPSC Package: Box Product Status: Active Mounting Type: DIN Rail Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) For Use With/Related Products: Class CC Fuses, 13/32" x 1-1/2" Fuse Type: Cartridge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuseholders -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuseholders
Circuit Protection Fuseholders
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuseholders Series: POWR-GARD® LPSC Package: Box Product Status: Active Mounting Type: DIN Rail Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) For Use With/Related Products: Class CC Fuses, 13/32" x 1-1/2" Fuse Type: Cartridge

Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuseholders
Series: POWR-GARD® LPSC
Package: Box
Product Status: Active
Mounting Type: DIN Rail
Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm)
For Use With/Related Products: Class CC Fuses, 13/32" x 1-1/2"
Fuse Type: Cartridge

Buy Now Datasheet
Fuseholders - F5269-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5269-ND
Fuseholders F5269-ND
Fuse Holder 30A 600V 1 Circuit Cartridge DIN Rail

Fuse Holder 30A 600V 1 Circuit Cartridge DIN Rail

Buy Now Datasheet
Cartridge Fuse Holder, 1P, 30A, 600V; Fuse Holder Type Littelfuse - 67T1305 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 1P, 30A, 600V; Fuse Holder Type Littelfuse
67T1305
Cartridge Fuse Holder, 1P, 30A, 600V; Fuse Holder Type Littelfuse 67T1305
CARTRIDGE FUSE HOLDER, 1P, 30A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Pressure Plate; No. of Fuses:1Fuses; Product Range:LPSC Series; Voltage Rating VAC:600V RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 1P, 30A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Pressure Plate; No. of Fuses:1Fuses; Product Range:LPSC Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F5269-ND 67T1305
Product Name Circuit Protection Fuseholders Fuseholders Cartridge Fuse Holder, 1P, 30A, 600V; Fuse Holder Type Littelfuse
Mounting DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1167-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
1 Pole Fuse Holder - 1492-FB1C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
SMT Fuse Clip - w/ end stop on T&R - 3561TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - E91771-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details