Littelfuse, Inc. 1000V Fuse Block for SPFJ Solar Fuses LFJ104501C

Description
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility
Datasheet
Description
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000V Fuse Block for SPFJ Solar Fuses - LFJ104501C - Littelfuse, Inc.
Rosemont, IL, United States
1000V Fuse Block for SPFJ Solar Fuses
LFJ104501C
1000V Fuse Block for SPFJ Solar Fuses LFJ104501C
The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility

The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width increases space savings Range of amperages to match all SPFJ fuse options Box Lug termination style accommodates a wide range of cable sizes Stud-mounted option increases convenience Approval for use with copper or aluminum lugs allowing for design flexibility

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number LFJ104501C
Product Name 1000V Fuse Block for SPFJ Solar Fuses
Normal Operating Current 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0601-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Specs
Rated Operating Voltage 300 volts
Mounting Screw
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Fuse Blocks - VFPTF18SMD -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Shock-Safe Fuseholder, 3 x 10 mm, Fingergrip, Screw - FRM-A - SCHURTER Inc
Specs
Normal Operating Current 8 amps
Rated Operating Voltage 125 to 250 volts
Mounting Panel Mount; Panel mount, Rear Side
View Details