Littelfuse, Inc. Class T Fuse Blocks LFT300301C

Description
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement
Request a Quote Datasheet
Description
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class T Fuse Blocks - LFT300301C - Littelfuse, Inc.
Rosemont, IL, United States
Class T Fuse Blocks
LFT300301C
Class T Fuse Blocks LFT300301C
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement

The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement

Supplier's Site Datasheet
Fuseholders - 5666-LFT300301C-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 30A 300V 1 Circuit Cartridge DIN Rail

Fuse Block 30A 300V 1 Circuit Cartridge DIN Rail

Buy Now Datasheet
Fuse Holder - 37547019 - Radwell International
Willingboro, NJ, United States
Fuse Holder
37547019
Fuse Holder 37547019
300V CLASS T BLOCK 30A 1 POLE BOX LUG,AMPS(30)--VOLTS( 300VAC). FREE 2 YEAR RADWELL WARRANTY

300V CLASS T BLOCK 30A 1 POLE BOX LUG,AMPS(30)--VOLTS(300VAC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number LFT300301C 5666-LFT300301C-ND 37547019
Product Name Class T Fuse Blocks Fuseholders Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1742-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers
Phenolic Base Holder for 4 3AG Fuses - 3539 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Fuse Holder - 4727317 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2773903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 18 amps
Operating Temperature -4 F (-20 C)
View Details