Littelfuse, Inc. Fuseholders LPSC0003ZXID

Description
Fuse Holder 30A 600V 3 Circuit Cartridge DIN Rail
Request a Quote Datasheet
Description
Fuse Holder 30A 600V 3 Circuit Cartridge DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-LPSC0003ZXID-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 30A 600V 3 Circuit Cartridge DIN Rail

Fuse Holder 30A 600V 3 Circuit Cartridge DIN Rail

Buy Now Datasheet
Cartridge Fuse Holder, 30A, 600Vac/vdc; Fuse Holder Type Littelfuse - 01C8441 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 30A, 600Vac/vdc; Fuse Holder Type Littelfuse
01C8441
Cartridge Fuse Holder, 30A, 600Vac/vdc; Fuse Holder Type Littelfuse 01C8441
CARTRIDGE FUSE HOLDER, 30A, 600VAC/VDC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Pressure Plate; No. of Fuses:3Fuses; Product Range:POWR-GARD LPSC Series RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 30A, 600VAC/VDC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Pressure Plate; No. of Fuses:3Fuses; Product Range:POWR-GARD LPSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 5666-LPSC0003ZXID-ND 01C8441
Product Name Fuseholders Cartridge Fuse Holder, 30A, 600Vac/vdc; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, IP 40 / IP 54 - FEF - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 4727312 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details