Littelfuse, Inc. Fuseholders - LT302001C LT302001C

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 780910-LT302001C Series: LT Termination Style: Box Lug Current Rating: 200A For Use With/Related Products: Class T Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 1.06" Dia x 2.437" L (26.9mm x 61.9mm) Number of Circuits: 1 Voltage: 300V Mounting: Chassis Mount Part Status: Obsolete(EOL) Family Name: LT30200 Categories: Circuit Protection Alternative Parts (Cross-Reference): LFT302001CS; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 780910-LT302001C Series: LT Termination Style: Box Lug Current Rating: 200A For Use With/Related Products: Class T Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 1.06" Dia x 2.437" L (26.9mm x 61.9mm) Number of Circuits: 1 Voltage: 300V Mounting: Chassis Mount Part Status: Obsolete(EOL) Family Name: LT30200 Categories: Circuit Protection Alternative Parts (Cross-Reference): LFT302001CS; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - LT302001C - 780910-LT302001C - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - LT302001C
780910-LT302001C
Fuseholders - LT302001C 780910-LT302001C
Manufacturer: Littelfuse Inc. Win Source Part Number: 780910-LT302001C Series: LT Termination Style: Box Lug Current Rating: 200A For Use With/Related Products: Class T Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 1.06" Dia x 2.437" L (26.9mm x 61.9mm) Number of Circuits: 1 Voltage: 300V Mounting: Chassis Mount Part Status: Obsolete(EOL) Family Name: LT30200 Categories: Circuit Protection Alternative Parts (Cross-Reference): LFT302001CS; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 780910-LT302001C
Series: LT
Termination Style: Box Lug
Current Rating: 200A
For Use With/Related Products: Class T
Fuse Type: Cartridge
Fuseholder Type: Block
Fuse Size: 1.06" Dia x 2.437" L (26.9mm x 61.9mm)
Number of Circuits: 1
Voltage: 300V
Mounting: Chassis Mount
Part Status: Obsolete(EOL)
Family Name: LT30200
Categories: Circuit Protection
Alternative Parts (Cross-Reference): LFT302001CS;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 780910-LT302001C
Product Name Fuseholders - LT302001C
Rated Operating Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Base Holder for 3 3AG Fuses - 3538 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuse Holder - 10568324 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Street Lighting Fuse Boxes - CS0555-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Carrier for North American Fuse - 80910300 - Interpower
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details