Littelfuse, Inc. Class T Fuse Blocks LFT300601C-HX

Description
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement
Datasheet
Description
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class T Fuse Blocks - LFT300601C-HX - Littelfuse, Inc.
Rosemont, IL, United States
Class T Fuse Blocks
LFT300601C-HX
Class T Fuse Blocks LFT300601C-HX
The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement

The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these new blocks provide. Compact design means increased space savings DIN Rail releasable for all 30 A-60 A fuse blocks Only one hand is required to release from DIN Rail (lock open lock closed) Molded phenolic base Steel reinforcing springs supplied as standard in order to provide low resistance connection and long-range reliability Larger blocks employ integral heat sink for maximum heat dissipation Universal mounting holes make for easy replacement

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number LFT300601C-HX
Product Name Class T Fuse Blocks
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

5mm x 20mm Fuse Cover, ABS - 3517C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Fuse Holder - 224323084 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - EK6501-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details