Manufacturer: Littelfuse Inc.
Win Source Part Number: 772312-SPFRHD4001ST
Series: SPFR
Termination Style: Screw Terminal
Current Rating: 400A
For Use With/Related Products: SPFR
Fuse Type: Cartridge
Fuseholder Type: Block
Fuse Size: 2.595" Dia x 11.764" L (65.9mm x 298.81mm)
Number of Circuits: 1
Voltage: 1000V
Mounting: Chassis Mount
Family Name: SPFR
Categories: Circuit Protection
Introduction Date: December 04, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | 772312-SPFRHD4001ST |
| Product Name | Fuseholders - SPFRHD4001ST |
| Rated Operating Voltage | 1000 volts |